- Brand : LevelOne
- Product name : FCS-4010
- Product code : FCS-4010
- GTIN (EAN/UPC) : 4015867147207
- Category : Security Cameras
- Data-sheet quality : created/standardized by Icecat
- Product views : 13146
- Info modified on : 25 Sep 2023 12:16:51
-
Long product name LevelOne FCS-4010 security camera 640 x 480 pixels
:
Day/Night P/T/Z Speed Dome Pro Outdoor Network Camera (18x)
-
LevelOne FCS-4010 security camera 640 x 480 pixels
:
- 1/4" progressive CCD sensor for capturing fastmoving objects without jagged edges
- Supports 18x Optical and 4x Digital zoom
- Dual MPEG4/MJPEG compression mode
- Auto-removable IR-cut filter for Day/Night viewing
- Extended I/O for sensor & alarm
- Two-way audio
- Vandal-proof and Waterproof IP66 rated for indoor/outdoor deployment
- Supports 360° pan and 90° tilt, continuous rotation
- Free software included (Industry-leading 64-channel IP CamSecure software)
Ultimate Surveillance Technology
LevelOne’s FCS-4010 is powerful pan/tilt/zoom speed dome network camera. With 18x optical zoom, it’s easy to focus and target objects within sight. The progressive scan Sony CCD sensor captures crystal clear images with no jagged edges, even when observing fast moving objects.
Day and Night and Vandalproof
With a removable IR-cut filter, the FCS-4010 offers the highest level of surveillance, providing vivid images without any distortion in the daytime. When lighting conditions turn poor the IR-cut filter is removed, adding a dramatic improvement to image quality. And with an outdoor IP-66 rated vandalproof dome, this camera withstands severe weather and any forceful blows or attempts at destruction.
Where to use?
As a feature-rich camera loaded with functionality, this camera is ideal for use in airports, freeway surveillance, parking lots and garages, as well as shopping malls. When you require the highest levels of security but want a simple to install and use network camera, FCS-4010 is the right choice for you. -
Short summary description LevelOne FCS-4010 security camera 640 x 480 pixels
:
LevelOne FCS-4010, FCC, CE, 1.61 lx, 2.8°, 2.1°, 0 - 90°, 1/2 - 1/10000 s
-
Long summary description LevelOne FCS-4010 security camera 640 x 480 pixels
:
LevelOne FCS-4010. Certification: FCC, CE. Minimum illumination: 1.61 lx, Lens viewing angle, horizontal: 2.8°, Lens viewing angle, vertical: 2.1°. Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 18x, Digital zoom: 4x, Focal length range: 4.1 - 73.8 mm. Maximum resolution: 640 x 480 pixels, Video formats supported: M-JPEG, Frame rate: 25 fps
Performance | |
---|---|
Certification | FCC, CE |
Camera | |
---|---|
Minimum illumination | 1.61 lx |
Lens viewing angle, horizontal | 2.8° |
Lens viewing angle, vertical | 2.1° |
Tilt angle range | 0 - 90° |
Pan range | 360 |
Camera shutter speed | 1/2 - 1/10000 s |
Image sensor | |
---|---|
Optical sensor size | 25.4 / 4 mm (1 / 4") |
Sensor type | CCD |
Lens system | |
---|---|
Optical zoom | 18x |
Digital zoom | 4x |
Focal length range | 4.1 - 73.8 mm |
Focus adjustment | 1.4 - 3.0 |
Night vision | |
---|---|
Night vision |
Video | |
---|---|
Maximum resolution | 640 x 480 pixels |
Video formats supported | M-JPEG |
Frame rate | 25 fps |
Audio | |
---|---|
Audio codecs | GSM-AMR, MPEG-4 AAC |
Signal-to-Noise Ratio (SNR) | 50 dB |
Network | |
---|---|
Supported network protocols | IPv4,TCP/IP, HTTP,HTTPS,UPnP,RTSP/RTP/RTCP, GMP,SMTP, FTP,DHCP,NTP,DNS,DDNS, PPPoE |
Storage | |
---|---|
Flash memory | 8 MB |
Internal memory | 64 MB |
Ports & interfaces | |
---|---|
Ethernet LAN (RJ-45) ports | 1 |
Microphone in |
Power | |
---|---|
Power over Ethernet (PoE) |
Operational conditions | |
---|---|
Operating temperature (T-T) | -20 - 60 °C |
Operating relative humidity (H-H) | 20 - 80% |
Weight & dimensions | |
---|---|
Weight | 3.74 kg |
Other features | |
---|---|
Power requirements | 240VAC, 2A, 60/50Hz |
Dimensions (WxDxH) | 200 x 200 x 270 mm |
Compatible operating systems | Microsoft Windows 2000/XP/Vista |
Audio output | 1 |