- Brand : EFI
- Product name : CPP340 Canvas Pro Plus
- Product code : 6020127016
- Category : Photo Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 4883
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: :
-
Long product name EFI CPP340 Canvas Pro Plus photo paper
:
CPP340 Canvas Pro Plus roll 127cm x 15 m (50") 3"
-
Short summary description EFI CPP340 Canvas Pro Plus photo paper
:
EFI CPP340 Canvas Pro Plus, 340 g/m², 520 µm, 99%, 15 - 30 °C, 40 - 60%, 127 cm (50")
-
Long summary description EFI CPP340 Canvas Pro Plus photo paper
:
EFI CPP340 Canvas Pro Plus. Media weight: 340 g/m², Printing media thickness: 520 µm, Opacity: 99%. Size (imperial): 127 cm (50"), Core size (imperial): 3"