- Brand : Epson
- Product name : T073120H Cartucho Negro Epson 73H (Alta Capacidad)
- Product code : C13T073120H-AL
- GTIN (EAN/UPC) : 0010343860766
- Category : Ink Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 18534
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Epson T073120H Cartucho Negro 73H (Alta Capacidad) ink cartridge 1 pc(s) Original Black
:
Epson T073120H Cartucho Negro 73H (Alta Capacidad), Pigment-based ink, 1 pc(s)
-
Long summary description Epson T073120H Cartucho Negro 73H (Alta Capacidad) ink cartridge 1 pc(s) Original Black
:
Epson T073120H Cartucho Negro 73H (Alta Capacidad). Black ink type: Pigment-based ink, Quantity per pack: 1 pc(s)
Embed the product datasheet into your content
Features | |
---|---|
Black ink type | Pigment-based ink |
Compatibility | Stylus CX3900, Stylus CX4900, Stylus CX5900, Stylus CX6900F, Stylus CX7300, Stylus CX8300, Stylus CX9300F |
Features | |
---|---|
Quantity per pack | 1 pc(s) |
Type | Original |
Ink type | Pigment-based ink |
Printing colours | Black |
Country | Distributor |
---|---|
|
1 distributor(s) |