- Brand : Opticon
- Product name : OPL 9714
- Product code : 11974
- Category : Barcode Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 9114
- Info modified on : 04 Apr 2019 11:51:57
-
Long product name Opticon OPL 9714 Black
:
OPL 9714 - 1 LED, 650 nm, 100 scans/sec, R>20 mm (EAN8), R>25 mm (EAN13), black
-
Short summary description Opticon OPL 9714 Black
:
Opticon OPL 9714, 650 nm, 0 - 20°, 0 - 25°, JAN/UPC/EAN, Codabar/NW-7, Code 11, Code 39, Code 93, Code 128, GS1-128 (EAN-128), GS1 DataBar..., 100 sec/page, 0 - 20°
-
Long summary description Opticon OPL 9714 Black
:
Opticon OPL 9714. Wavelength: 650 nm, Tilt reading angle: 0 - 20°, Pitch reading angle: 0 - 25°. Product colour: Black, Display resolution: 112 x 64 pixels, Internal memory: 0.512 MB. Battery capacity: 100 mAh, Input voltage: 3.7 V. Weight: 115 g. Dimensions (WxDxH): 44 x 22 x 140 mm, Display: LCD