- Brand : Leisure
- Product name : CMTG94
- Product code : CMTG94C
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 47884
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Leisure CMTG94 Freestanding cooker Gas Cream
:
Range 90 CMTG94 Cream
-
Leisure CMTG94 Freestanding cooker Gas Cream
:
- Traditional style 90cm gas range cooker with three ovens.
- 5 burner gas hob including high output wok burner and griddle tray.
- Integrated flame safety devices for all burners.
- High gloss cast iron pan supports.
- Auto ignition for all burners.
- Programmable analogue timer for the main oven.
- Thermostatically controlled gas main oven.
- Large capacity electric tall fan oven.
- Thermostatically controlled gas top oven and grill.
- Handyrack system for the main gas oven.
- Easy clean oven liners to main oven and top oven.
- Full metal control knobs and handles.
- Metal main oven door with viewing glass.
- Full metal top oven and tall fan oven doors. -
Short summary description Leisure CMTG94 Freestanding cooker Gas Cream
:
Leisure CMTG94, Freestanding cooker, Cream, Gas, 5 zone(s), Small, 1000 W
-
Long summary description Leisure CMTG94 Freestanding cooker Gas Cream
:
Leisure CMTG94. Product type: Freestanding cooker, Product colour: Cream. Hob type: Gas, Number of cooking zones: 5 zone(s), Cooking zone 1 type: Small. Oven power source: Gas. Timer type: Mechanical. Width: 900 mm, Depth: 600 mm, Height: 900 mm
Design | |
---|---|
Product type | Freestanding cooker |
Product colour | Cream |
Hob | |
---|---|
Hob type | Gas |
Number of cooking zones | 5 zone(s) |
Cooking zone 1 type | Small |
Cooking zone 1 power | 1000 W |
Cooking zone 2 type | Medium |
Cooking zone 2 power | 2000 W |
Cooking zone 3 type | Large |
Cooking zone 3 power | 2900 W |
Cooking zone 4 type | Extra large |
Cooking zone 4 power | 3600 W |
Oven | |
---|---|
Number of ovens | 3 |
Oven power source | Gas |
Interior light |
Ergonomics | |
---|---|
Timer | |
Timer type | Mechanical |
Weight & dimensions | |
---|---|
Width | 900 mm |
Depth | 600 mm |
Height | 900 mm |
Weight | 87.9 kg |
Packaging data | |
---|---|
Package weight | 100.9 kg |
Other features | |
---|---|
Oven included |