- Brand : Leisure
- Product name : CMTF94
- Product code : CMTF94C
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 9193
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Leisure CMTF94 Freestanding cooker Electric Gas Cream
:
Range 90 CMTF94 Cream
-
Leisure CMTF94 Freestanding cooker Electric Gas Cream
:
- Traditional style 90cm dual fuel range cooker with triple oven.
- 5 burner gas hob including high output wok burner and griddle tray.
- Integrated flame safety devices for burners.
- High gloss cast iron pan supports.
- Auto ignition all burners.
- Programmable analogue timer for main mutifunctional oven.
- Multifunction main oven with telescopic runner system.
- Large capacity electric tall fan oven.
- Conventional top oven and grill with telescopic runner system.
- Easy clean oven liners to main multifunction and top oven.
- Full metal control knobs and handles.
- Metal main oven door with viewing glass.
- Full metal top oven and tall fan oven doors. -
Short summary description Leisure CMTF94 Freestanding cooker Electric Gas Cream
:
Leisure CMTF94, Freestanding cooker, Cream, Gas, 5 zone(s), Small, 1000 W
-
Long summary description Leisure CMTF94 Freestanding cooker Electric Gas Cream
:
Leisure CMTF94. Product type: Freestanding cooker, Product colour: Cream. Hob type: Gas, Number of cooking zones: 5 zone(s), Cooking zone 1 type: Small. Oven power source: Electric. Timer type: Mechanical. Width: 900 mm, Depth: 600 mm, Height: 900 mm
Design | |
---|---|
Product type | Freestanding cooker |
Product colour | Cream |
Hob | |
---|---|
Hob type | Gas |
Number of cooking zones | 5 zone(s) |
Cooking zone 1 type | Small |
Cooking zone 1 power | 1000 W |
Cooking zone 2 type | Medium |
Cooking zone 2 power | 2000 W |
Cooking zone 3 type | Large |
Cooking zone 3 power | 2900 W |
Cooking zone 4 type | Extra large |
Cooking zone 4 power | 3600 W |
Oven | |
---|---|
Number of ovens | 3 |
Oven power source | Electric |
Interior light |
Ergonomics | |
---|---|
Timer | |
Timer type | Mechanical |
Weight & dimensions | |
---|---|
Width | 900 mm |
Depth | 600 mm |
Height | 900 mm |
Weight | 87.9 kg |
Packaging data | |
---|---|
Package weight | 100.9 kg |
Other features | |
---|---|
Oven included |