- Brand : Leisure
- Product name : GR6GV
- Product code : GR6GVCP
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 7199
- Info modified on : 04 Apr 2019 11:52:13
-
Long product name Leisure GR6GV Freestanding cooker Gas Cream
:
GR6GV Cream
-
Leisure GR6GV Freestanding cooker Gas Cream
:
- Mains ignition.
- Metal splashback.
- Gas hob with 4 burners in 3 different sizes.
- Teflon coated griddle.
- High gloss twin cast iron pan supports.
- Fully programmable main oven with 5 button electronic LED timer.
- Combined thermostatically controlled top oven and full width grill.
- Grill pan, rack and handle.
- All metal door to top oven.
- Thermostatic family sized main oven with slow cook facility.
- Door mounted handy rack roasting tin.
- Metal main oven door with glass viewing window.
- Interior light in main oven.
- Heat reflective inner door glass for easy cleaning.
- Smooth AA graded enamel with cook clean catalytic liners in both ovens.
- Chrome handles and control knobs. -
Short summary description Leisure GR6GV Freestanding cooker Gas Cream
:
Leisure GR6GV, Freestanding cooker, Cream, Gas, 4 zone(s), Medium, 2000 W
-
Long summary description Leisure GR6GV Freestanding cooker Gas Cream
:
Leisure GR6GV. Product type: Freestanding cooker, Product colour: Cream. Hob type: Gas, Number of cooking zones: 4 zone(s), Cooking zone 2 type: Medium. Total oven(s) interior capacity: 63 L. Timer type: Digital. Width: 600 mm, Depth: 600 mm, Height: 1010 mm
Design | |
---|---|
Product type | Freestanding cooker |
Product colour | Cream |
Hob | |
---|---|
Hob type | Gas |
Number of cooking zones | 4 zone(s) |
Cooking zone 2 type | Medium |
Cooking zone 2 power | 2000 W |
Cooking zone 3 type | Large |
Cooking zone 3 power | 2000 W |
Oven | |
---|---|
Total oven(s) interior capacity | 63 L |
Oven | |
---|---|
Interior light |
Ergonomics | |
---|---|
Timer | |
Timer type | Digital |
Weight & dimensions | |
---|---|
Width | 600 mm |
Depth | 600 mm |
Height | 1010 mm |
Weight | 67 kg |
Packaging data | |
---|---|
Package weight | 75 kg |
Other features | |
---|---|
Oven included |