- Brand : Leisure
- Product name : RCM10CR
- Product code : RCM10CRS
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 10555
- Info modified on : 01 Oct 2019 16:58:09
-
Long product name Leisure RCM10CR Freestanding cooker Electric Ceramic Silver
:
Cuisine master RCM10CR Silver
-
Leisure RCM10CR Freestanding cooker Electric Ceramic Silver
:
- Ceramic hob with 5 Rapidlite cook zones, including high powered dual zone and extended dual circuit cooking zone.
- Residual ‘hot hob’ heat indicators to all hob cooking zones.
- Hob, oven and grill indicator lights.
- 5 button clock and fan oven programmer with LED display.
- Separate fully variable dual circuit grill.
- Fully programmable fan oven for even and faster cooking at lower temperatures.
- Separate conventional oven.
- Large viewing window and interior light.
- Contemporary styled glass doors.
- Heat reflective inner door glass for added safety and energy efficiency.
- Removable inner door glass for easy cleaning.
- Smooth AA graded enamel with cook clean catalytic liners in both ovens.
- Versatile storage area under right-hand oven. -
Short summary description Leisure RCM10CR Freestanding cooker Electric Ceramic Silver
:
Leisure RCM10CR, Freestanding cooker, Silver, Rotary, Electronic, Ceramic, 5 zone(s)
-
Long summary description Leisure RCM10CR Freestanding cooker Electric Ceramic Silver
:
Leisure RCM10CR. Product type: Freestanding cooker, Product colour: Silver, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 5 zone(s), Top surface type: Ceramic. Oven power source: Electric, Oven net capacity: 53 L, Total oven(s) interior capacity: 105 L. Oven 2 gross capacity: 52 L, Oven 2 power: 1900 W. Timer type: Digital
Design | |
---|---|
Product type | Freestanding cooker |
Product colour | Silver |
Control type | Rotary |
Integrated clock | |
Clock type | Electronic |
Hob | |
---|---|
Hob type | Ceramic |
Top surface type | Ceramic |
Number of cooking zones | 5 zone(s) |
Number of electric cooking zones | 5 zone(s) |
Cooking zone 1 type | Small |
Cooking zone 1 power | 1200 W |
Cooking zone 2 type | Medium |
Cooking zone 2 power | 1700 W |
Cooking zone 3 type | Large |
Cooking zone 3 power | 2200 W |
Oven | |
---|---|
Total oven(s) interior capacity | 105 L |
Total oven power | 3800 W |
Number of ovens | 2 |
Oven power source | Electric |
Oven net capacity | 53 L |
Oven | |
---|---|
Oven gross capacity | 53 L |
Oven power | 1900 W |
Grill | |
Interior light |
Oven 2 | |
---|---|
Oven 2 gross capacity | 52 L |
Oven 2 power | 1900 W |
Ergonomics | |
---|---|
Timer | |
Timer type | Digital |
Weight & dimensions | |
---|---|
Width | 1000 mm |
Depth | 600 mm |
Height | 900 mm |
Weight | 93 kg |
Packaging data | |
---|---|
Package width | 1060 mm |
Package depth | 700 mm |
Package height | 1140 mm |
Package weight | 108 kg |
Other features | |
---|---|
Hob included | |
Oven included | |
Display | LED |
2016-11-15 01:23:34