- Brand : Leisure
- Product name : LGV53
- Product code : LGV53W
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 29326
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Leisure LGV53 Freestanding cooker Electric Gas White
:
LGV53 - 16/39 l, White
-
Leisure LGV53 Freestanding cooker Electric Gas White
:
- Gas hob with 4 burners in 3 different sizes.
- Glass lid with auto shut off.
- Enamel pan supports.
- Flame safety device fitted for all burners.
- Full width grill.
- 3 button LED clock with Minute Minder facility.
- Main conventional oven with interior light.
- Cook clean catalytic side liners in both ovens.
- Top oven 2 shelf positions, 1 shelf rack and 1 grill pan supplied.
- Main oven 5 shelf positions, 2 shelf racks with baking tray. -
Short summary description Leisure LGV53 Freestanding cooker Electric Gas White
:
Leisure LGV53, Freestanding cooker, White, Gas, 4 zone(s), Small, 2000 W
-
Long summary description Leisure LGV53 Freestanding cooker Electric Gas White
:
Leisure LGV53. Product type: Freestanding cooker, Product colour: White. Hob type: Gas, Number of cooking zones: 4 zone(s), Cooking zone 1 type: Small. Oven power source: Electric, Total oven(s) interior capacity: 58 L. Timer type: Digital. Width: 500 mm, Depth: 600 mm, Height: 920 mm
Design | |
---|---|
Product type | Freestanding cooker |
Product colour | White |
Hob | |
---|---|
Hob type | Gas |
Number of cooking zones | 4 zone(s) |
Cooking zone 1 type | Small |
Cooking zone 1 power | 2000 W |
Cooking zone 2 type | Medium |
Cooking zone 2 power | 2000 W |
Oven | |
---|---|
Total oven(s) interior capacity | 58 L |
Number of ovens | 2 |
Oven | |
---|---|
Oven power source | Electric |
Interior light |
Ergonomics | |
---|---|
Timer | |
Timer type | Digital |
Weight & dimensions | |
---|---|
Width | 500 mm |
Depth | 600 mm |
Height | 920 mm |
Weight | 57 kg |
Packaging data | |
---|---|
Package weight | 67 kg |
Other features | |
---|---|
Oven included |