- Brand : Leisure
- Product name : LEVC54
- Product code : LEVC54W
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 54201
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Leisure LEVC54 Freestanding cooker Electric Ceramic White
:
LEVC54 - 24/53 l, White
-
Leisure LEVC54 Freestanding cooker Electric Ceramic White
:
- Main fan oven, separate top oven / grill.
- Ceramic hob with four Rapidlite cooking zones.
- Fully width variable grill.
- 5 button LED Programmable digital timer for main oven with Minute Minder facility.
- Main fan oven with interior light.
- Cook clean catalytic side liners.
- Top oven 2 shelf positions, shelf rack and grill tray.
- Main oven has 5 shelf positions, 2 shelf racks with baking tray supplied. -
Short summary description Leisure LEVC54 Freestanding cooker Electric Ceramic White
:
Leisure LEVC54, Freestanding cooker, White, Ceramic, 4 zone(s), Ceramic, Small
-
Long summary description Leisure LEVC54 Freestanding cooker Electric Ceramic White
:
Leisure LEVC54. Product type: Freestanding cooker, Product colour: White. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Top surface type: Ceramic. Oven power source: Electric, Total oven(s) interior capacity: 77 L. Timer type: Digital. Width: 500 mm, Depth: 600 mm, Height: 900 mm
Design | |
---|---|
Product type | Freestanding cooker |
Product colour | White |
Hob | |
---|---|
Hob type | Ceramic |
Top surface type | Ceramic |
Number of cooking zones | 4 zone(s) |
Cooking zone 1 type | Small |
Cooking zone 1 power | 1200 W |
Cooking zone 2 type | Medium |
Cooking zone 2 power | 1700 W |
Oven | |
---|---|
Total oven(s) interior capacity | 77 L |
Number of ovens | 2 |
Oven | |
---|---|
Oven power source | Electric |
Interior light |
Ergonomics | |
---|---|
Timer | |
Timer type | Digital |
Weight & dimensions | |
---|---|
Width | 500 mm |
Depth | 600 mm |
Height | 900 mm |
Weight | 56.5 kg |
Packaging data | |
---|---|
Package weight | 64 kg |
Other features | |
---|---|
Oven included |