- Brand : Beko
- Product name : HIZG64120SW
- Product code : HIZG64120SW
- GTIN (EAN/UPC) : 5023790022354
- Category : Hobs
- Data-sheet quality : created/standardized by Icecat
- Product views : 20464
- Info modified on : 16 Jun 2021 14:53:46
-
Long product name Beko HIZG64120SW hob White Built-in Gas 4 zone(s)
:
60cm Gas Hob with FSD, White, Auto Ignition Via Knobs, 3 Burner Sizes
-
Beko HIZG64120SW hob White Built-in Gas 4 zone(s)
:
- Auto ignition easy to grip knobs
- Gloss finish enamel pan supports
- Easy to clean one piece hob plate
- 3 different burner sizes for maximum flexibility
- FSD option available
- Suitable for LPG Conversion -
Short summary description Beko HIZG64120SW hob White Built-in Gas 4 zone(s)
:
Beko HIZG64120SW, White, Built-in, Gas, 4 zone(s), 4 zone(s), Regular
-
Long summary description Beko HIZG64120SW hob White Built-in Gas 4 zone(s)
:
Beko HIZG64120SW. Product colour: White, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary. Width: 580 mm, Depth: 510 mm, Height: 55 mm
Embed the product datasheet into your content
Design | |
---|---|
Number of gas cooking zones | 4 zone(s) |
Cooking zone 1 type | Regular |
Cooking zone 1 shape | Round |
Cooking zone 1 position | Left rear |
Cooking zone 1 power source | Gas |
Cooking zone 1 power | 2000 W |
Cooking zone 2 type | Large |
Cooking zone 2 shape | Round |
Cooking zone 2 position | Left front |
Cooking zone 2 power source | Gas |
Cooking zone 2 power | 2900 W |
Cooking zone 3 type | Regular |
Cooking zone 3 shape | Round |
Cooking zone 3 position | Right rear |
Cooking zone 3 power source | Gas |
Cooking zone 3 power | 2000 W |
Design | |
---|---|
Cooking zone 4 type | Simmer |
Cooking zone 4 shape | Round |
Cooking zone 4 position | Right front |
Cooking zone 4 power source | Gas |
Cooking zone 4 power | 1000 W |
Product colour | White |
Appliance placement | Built-in |
Hob type | Gas |
Number of cooking zones | 4 zone(s) |
Ergonomics | |
---|---|
Control type | Rotary |
Flame failure device |
Weight & dimensions | |
---|---|
Width | 580 mm |
Depth | 510 mm |
Height | 55 mm |
Weight | 6.9 kg |