- Brand : Beko
- Product name : HIZE64101W
- Product code : HIZE64101W
- GTIN (EAN/UPC) : 5023790022408
- Category : Hobs
- Data-sheet quality : created/standardized by Icecat
- Product views : 20004
- Info modified on : 04 Nov 2022 10:41:05
- Beko HIZE64101W user manual (0.9 MB)
-
Bullet Points Beko HIZE64101W hob White Built-in Sealed plate 4 zone(s)
:
- - Electric Solid Plate Hob
- - 2 year guarantee on all Beko Built-in appliances
-
Long product name Beko HIZE64101W hob White Built-in Sealed plate 4 zone(s)
:
HIZE64101W 60cm Side Control Sealed Plate Electric Hob
-
Beko HIZE64101W hob White Built-in Sealed plate 4 zone(s)
:
Designed with convenience in mind, this built-in sealed plate hob features four solid plate hobs with six heating levels, providing ultimate flexibility. For faster cooking, this appliance features two Rapidlite zones to quickly heat your pots and pans. What's more, this model comes with a 1 year manufactures guarantee that can be extended to 2 years when registered.
-
Short summary description Beko HIZE64101W hob White Built-in Sealed plate 4 zone(s)
:
Beko HIZE64101W, White, Built-in, Sealed plate, 4 zone(s), 4 zone(s), Simmer
-
Long summary description Beko HIZE64101W hob White Built-in Sealed plate 4 zone(s)
:
Beko HIZE64101W. Product colour: White, Appliance placement: Built-in, Hob type: Sealed plate. Control type: Rotary, Control position: Top right. Width: 580 mm, Depth: 510 mm, Height: 39 mm. Package width: 665 mm, Package depth: 555 mm, Package height: 125 mm. Sustainability certificates: CE
-
Electric Solid Plate HobPerfect for when you need your pasta to boil quickly, the electric solid plate hob’s front two Rapidlite zones will give your cooking an extra heating boost.
-
2 year guarantee on all Beko Built-in appliancesYour appliance comes with a 1 year manufacturers guarantee.You must register your appliance within 90 days of purchase to extend it to 2 years free of charge.
Design | |
---|---|
Number of electric cooking zones | 4 zone(s) |
Cooking zone 1 type | Simmer |
Cooking zone 1 shape | Round |
Cooking zone 1 position | Left rear |
Cooking zone 1 power source | Electric |
Cooking zone 1 diameter | 145 mm |
Cooking zone 1 power | 2000 W |
Cooking zone 2 type | Regular |
Cooking zone 2 shape | Round |
Cooking zone 2 position | Left front |
Cooking zone 2 power source | Electric |
Cooking zone 2 diameter | 180 mm |
Cooking zone 2 power | 1500 W |
Cooking zone 3 type | Regular |
Cooking zone 3 shape | Round |
Cooking zone 3 position | Right rear |
Cooking zone 3 power source | Electric |
Cooking zone 3 diameter | 180 mm |
Cooking zone 3 power | 1500 W |
Cooking zone 4 type | Simmer |
Cooking zone 4 shape | Round |
Cooking zone 4 position | Right front |
Cooking zone 4 power source | Electric |
Cooking zone 4 diameter | 145 mm |
Cooking zone 4 power | 2000 W |
Product colour | White |
Design | |
---|---|
Appliance placement | Built-in |
Hob type | Sealed plate |
Number of cooking zones | 4 zone(s) |
Performance | |
---|---|
Number of power levels | 6 |
Ergonomics | |
---|---|
Control type | Rotary |
Control position | Top right |
Hob on indicator | |
Residual heat indicator |
Weight & dimensions | |
---|---|
Width | 580 mm |
Depth | 510 mm |
Height | 39 mm |
Weight | 9.9 kg |
Installation compartment width | 56 cm |
Installation compartment depth | 49 cm |
Packaging data | |
---|---|
Package width | 665 mm |
Package depth | 555 mm |
Package height | 125 mm |
Package weight | 10.8 kg |
Sustainability | |
---|---|
Sustainability certificates | CE |
Logistics data | |
---|---|
Harmonized System (HS) code | 85166050 |