- Brand : Lian Li
- Product name : PC-A7110
- Product code : PC-A7110
- GTIN (EAN/UPC) : 4718466997135
- Category : Computer Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 6339
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name Lian Li PC-A7110 computer case Full Tower Silver
:
PC-A7110
-
Short summary description Lian Li PC-A7110 computer case Full Tower Silver
:
Lian Li PC-A7110, Full Tower, PC, Silver, ATX, Aluminium, 220 mm
-
Long summary description Lian Li PC-A7110 computer case Full Tower Silver
:
Lian Li PC-A7110. Form factor: Full Tower, Type: PC, Product colour: Silver. Width: 220 mm, Depth: 615 mm, Height: 595 mm. Ventilation fan(s): 6x 120mm (1020/1240/1500RPM), Internal drive bays: 10x 3.5", External drive bays: 5x 5.25"; 1x 3.5"
Uk has collected 1 expert review for Lian Li PC-A7110 computer case Full Tower Silver and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
cluboc.net
Updated:
2016-11-15 01:28:42
2016-11-15 01:28:42
Average rating:90
The PC-A7110 full tower case is a classic representation of what Lian Li is all about; QUALITY. The case is extremely light weight, but at the same time extremely well built. The sterilized design of the PC-A7110 may be a turn off for some, but you rea...