Hanvon Art Master III 0906 graphic tablet Black 5080 lpi 229 x 160 mm USB

  • Brand : Hanvon
  • Product name : Art Master III 0906
  • Product code : ART MASTER III 0906
  • Category : Graphic Tablets
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16744
  • Info modified on : 07 Mar 2024 15:34:52
  • Short summary description Hanvon Art Master III 0906 graphic tablet Black 5080 lpi 229 x 160 mm USB :

    Hanvon Art Master III 0906, Wired, 5080 lpi, 229 x 160 mm, USB, 7 mm, Black

  • Long summary description Hanvon Art Master III 0906 graphic tablet Black 5080 lpi 229 x 160 mm USB :

    Hanvon Art Master III 0906. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 229 x 160 mm. Product colour: Black, Tilt angle range: -60 - 60°. Compatible operating systems: Windows 98/ME/2000/XP/Vista7 Mac OS 10.5+. Power requirements: 5V, 60mA, Minimum system requirements: CD-ROM, USB

Reviews
Updated:
2014-12-31 02:41:34
Average rating:73
Uk has collected 2 expert reviews for Hanvon Art Master III 0906 graphic tablet Black 5080 lpi 229 x 160 mm USB and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
techradar.com
Updated:
2014-12-31 02:41:34
Average rating:50
Calling your graphics tablet the Art Master certainly sets a high benchmark, especially in a market already dominated by a company like Wacom. With the Intuos4, Wacom not only made several technical leaps forward, they also vastly improved the aestheti...
  • Attractive design, Competitively priced...
  • Restricted functionality, Lacks extra features...