Memorex TagAlong™ White

  • Brand : Memorex
  • Product name : TagAlong™
  • Product code : EMI26101PWHT
  • Category : Docking Speakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 20534
  • Info modified on : 21 Oct 2022 10:14:32
  • Warranty: : 2 years
  • Long product name Memorex TagAlong™ White :

    TagAlong™ Portable Boombox, iPod®/iPhone, White

  • Short summary description Memorex TagAlong™ White :

    Memorex TagAlong™, White, AC, 105 mm, 291 mm, iPod, iPhone, 167.5 x 87.5 x 217.5 mm

  • Long summary description Memorex TagAlong™ White :

    Memorex TagAlong™. Product colour: White. Power source type: AC. Package width: 105 mm, Package height: 291 mm. Compatible products: iPod, iPhone, Dimensions (WxDxH): 167.5 x 87.5 x 217.5 mm, Package length: 29.8 cm

Reviews
Updated:
2011-10-04 00:00:45
Average rating:60
Uk has collected 1 expert review for Memorex TagAlong™ White and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.