- Brand : Memorex
- Product name : PurePlay™
- Product code : EMI36102PWHT
- Category : Docking Speakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 28119
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : 2 years
-
Long product name Memorex PurePlay™ White
:
PurePlay™ Portable speaker, iPod® / iPhone®, 4 x AAA, White
-
Short summary description Memorex PurePlay™ White
:
Memorex PurePlay™, White, AC, 121 mm, 120 mm, iPod / iPhone, 217.5 x 82.5 x 45 mm
-
Long summary description Memorex PurePlay™ White
:
Memorex PurePlay™. Product colour: White. Power source type: AC. Package width: 121 mm, Package height: 120 mm. Compatible products: iPod / iPhone, Dimensions (WxDxH): 217.5 x 82.5 x 45 mm, Package length: 25.3 cm