- Brand : Memorex
- Product name : PartyCube™
- Product code : EMI77106PWHT
- Category : Docking Speakers
- Data-sheet quality : created/standardized by Icecat
- Product views : 40923
- Info modified on : 21 Oct 2022 10:14:32
- Warranty: : 2 years
-
Long product name Memorex PartyCube™ White
:
PartyCube™ Sound System, AM/FM radio, LCD, White
-
Short summary description Memorex PartyCube™ White
:
Memorex PartyCube™, White, AC, Lithium-Ion (Li-Ion), 4 h, 185 mm, 207 mm
-
Long summary description Memorex PartyCube™ White
:
Memorex PartyCube™. Product colour: White. Power source type: AC, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 4 h. Package width: 185 mm, Package height: 207 mm. Compatible products: iPhone, iPod, Dimensions (WxDxH): 137.5 x 137.5 x 200 mm, Package length: 24.5 cm