Sena ZipBook Black

  • Brand : Sena
  • Product name : ZipBook
  • Product code : 155901
  • Category : Tablet Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8908
  • Info modified on : 19 Jan 2021 10:56:49
  • Long product name Sena ZipBook Black :

    Apple iPad ZipBook Black

  • Short summary description Sena ZipBook Black :

    Sena ZipBook, Leather, Black

  • Long summary description Sena ZipBook Black :

    Sena ZipBook. Material: Leather, Product main colour: Black

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2017-03-01 10:41:24
Average rating:70
Uk has collected 3 expert reviews for Sena ZipBook Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
pcadvisor.co.uk
Updated:
2017-03-01 10:41:24
Average rating:80
If the iPad is a success despite Apple’s usual premium pricing then it makes sense that its accessories can be luxury goods, too. I haven’t seen many cheapo iPad cases but plenty that are over £40. Apple’s own iPad case (£30) is non-slip and slim but...
  • A simple, ultra-smart, luxurious genuine leather iPad case available in black, brown and stunning red. Simon Jary...
macworld.com
Updated:
2017-03-01 10:41:24
Average rating:60
Sena’s $90 ZipBook is a zippered, folio-style iPad case that features two zippers to ensure that your iPad is tightly ensconced in its supple leather home. Sena’s cases are all about the leather, and it’s high quality stuff—the case is, quite simply, g...
mobilitysite.com
Updated:
2017-03-01 10:41:24
Average rating:0
Most of the time when choosing an iPad case you need to decide between a case that allows you to use or display a device such as a book style case, or a case that protects the device while travelling, like a sleeve. Some cases do double duty, but as I...