Sparkle Technology SXX4601024D5SNM graphics card NVIDIA GeForce GTX 460 1 GB GDDR5

  • Brand : Sparkle Technology
  • Product name : SXX4601024D5SNM
  • Product code : SXX4601024D5SNM
  • Category : Graphics Cards
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 16792
  • Info modified on : 24 Feb 2020 09:48:51
  • Long product name Sparkle Technology SXX4601024D5SNM graphics card NVIDIA GeForce GTX 460 1 GB GDDR5 :

    GeForce GTX 460 1024MB, 256bit, GDDR5, Dual DVI, mini HDMI

  • Short summary description Sparkle Technology SXX4601024D5SNM graphics card NVIDIA GeForce GTX 460 1 GB GDDR5 :

    Sparkle Technology SXX4601024D5SNM, GeForce GTX 460, 1 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

  • Long summary description Sparkle Technology SXX4601024D5SNM graphics card NVIDIA GeForce GTX 460 1 GB GDDR5 :

    Sparkle Technology SXX4601024D5SNM. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 460, Processor frequency: 700 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 3600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Distributors
Country Distributor
1 distributor(s)
Reviews
Updated:
2011-09-24 17:57:06
Average rating:80
Uk has collected 9 expert reviews for Sparkle Technology SXX4601024D5SNM graphics card NVIDIA GeForce GTX 460 1 GB GDDR5 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
tomshardware.com
Updated:
2011-09-24 17:56:57
Average rating:0
Because every card in today’s comparison is a compromise of features, performance, warranty, and price, individual buyers must carefully consider their specific needs before choosing a favorite.