- Brand : Elica
- Product name : Personal
- Product code : PERSONAL
- Category : Cooker Hoods
- Data-sheet quality : created/standardized by Icecat
- Product views : 11010
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Elica Personal Pendant Stainless steel 560 m³/h
:
Personal, 230 - 560 m3/h, 46 - 66 db
-
Short summary description Elica Personal Pendant Stainless steel 560 m³/h
:
Elica Personal, 560 m³/h, Ducted/Recirculating, Pendant, Stainless steel, Glass, Stainless steel, Buttons
-
Long summary description Elica Personal Pendant Stainless steel 560 m³/h
:
Elica Personal. Maximum extraction power: 560 m³/h, Type of extraction: Ducted/Recirculating. Type: Pendant, Product colour: Stainless steel, Housing material: Glass, Stainless steel. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 215 W