- Brand : Elica
- Product name : Chrome
- Product code : CHROME46EDS3
- Category : Cooker Hoods
- Data-sheet quality : created/standardized by Icecat
- Product views : 15796
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Elica Chrome Island 800 m³/h
:
CHROME46EDS3, 460mm, 800m3/h, 56db
-
Short summary description Elica Chrome Island 800 m³/h
:
Elica Chrome, 800 m³/h, Ducted/Recirculating, 56 dB, Island, Chrome, Stainless steel
-
Long summary description Elica Chrome Island 800 m³/h
:
Elica Chrome. Maximum extraction power: 800 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 56 dB. Type: Island, Product colour: Chrome, Housing material: Stainless steel. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 290 W. Width: 460 mm, Depth: 460 mm, Height: 1183 mm