- Brand : Epson
- Product name : T132120 Cartucho Negro Epson 132
- Product code : C13T132120-AL
- Category : Ink Cartridges
- Data-sheet quality : created/standardized by Icecat
- Product views : 40307
- Info modified on : 21 Oct 2022 10:14:32
-
Short summary description Epson T132120 Cartucho Negro 132 ink cartridge 1 pc(s) Original Black
:
Epson T132120 Cartucho Negro 132, Pigment-based ink, 1 pc(s)
-
Long summary description Epson T132120 Cartucho Negro 132 ink cartridge 1 pc(s) Original Black
:
Epson T132120 Cartucho Negro 132. Black ink type: Pigment-based ink, Quantity per pack: 1 pc(s)
Embed the product datasheet into your content
Features | |
---|---|
Black ink type | Pigment-based ink |
Compatibility | Epson Stylus T22, Epson Stylus TX120 |
Quantity per pack | 1 pc(s) |
Features | |
---|---|
Type | Original |
Ink type | Pigment-based ink |
Printing colours | Black |
Country | Distributor |
---|---|
|
2 distributor(s) |