- Brand : ERNO
- Product name : Talvik Galerie silber 9x10x15
- Product code : 256919
- GTIN (EAN/UPC) : 4002933065565
- Category : Picture Frames
- Data-sheet quality : created/standardized by Icecat
- Product views : 7564
- Info modified on : 04 Apr 2019 11:59:45
-
Short summary description ERNO Talvik Galerie silber 9x10x15 Silver
:
ERNO Talvik Galerie silber 9x10x15, Wood, Silver, 100 mm, 150 mm
-
Long summary description ERNO Talvik Galerie silber 9x10x15 Silver
:
ERNO Talvik Galerie silber 9x10x15. Material: Wood, Product colour: Silver. Width: 100 mm, Height: 150 mm