- Brand : ERNO
- Product name : Solvig 1x10x15/2x7,5x7,5 espr.
- Product code : 273018
- GTIN (EAN/UPC) : 4002933070569
- Category : Picture Frames
- Data-sheet quality : created/standardized by Icecat
- Product views : 5419
- Info modified on : 04 Apr 2019 11:59:45
-
Short summary description ERNO Solvig 1x10x15/2x7,5x7,5 espr. Wood
:
ERNO Solvig 1x10x15/2x7,5x7,5 espr., Wood, Wood, 100 mm, 150 mm
-
Long summary description ERNO Solvig 1x10x15/2x7,5x7,5 espr. Wood
:
ERNO Solvig 1x10x15/2x7,5x7,5 espr.. Material: Wood, Product colour: Wood. Width: 100 mm, Height: 150 mm