- Brand : ERNO
- Product name : 285480
- Product code : 285480
- GTIN (EAN/UPC) : 4002933072143
- Category : Picture Frames
- Data-sheet quality : created/standardized by Icecat
- Product views : 6257
- Info modified on : 04 Apr 2019 11:59:46
-
Short summary description ERNO 285480 picture frame Black, Gold
:
ERNO 285480, Metal, Black, Gold, 325 mm, 300 mm
-
Long summary description ERNO 285480 picture frame Black, Gold
:
ERNO 285480. Material: Metal, Product colour: Black, Gold. Width: 325 mm, Height: 300 mm