- Brand : ERNO
- Product name : 286500
- Product code : 286500
- GTIN (EAN/UPC) : 4002933072471
- Category : Picture Frames
- Data-sheet quality : created/standardized by Icecat
- Product views : 4219
- Info modified on : 04 Apr 2019 11:59:46
-
Short summary description ERNO 286500 picture frame Silver
:
ERNO 286500, Metal, Silver, 8 x 8 cm
-
Long summary description ERNO 286500 picture frame Silver
:
ERNO 286500. Material: Metal, Product colour: Silver, Picture size: 8 x 8 cm