- Brand : ERNO
- Product name : Namib white 10x15
- Product code : 202018
- GTIN (EAN/UPC) : 4002933070057
- Category : Picture Frames
- Data-sheet quality : created/standardized by Icecat
- Product views : 5592
- Info modified on : 04 Apr 2019 11:59:46
-
Short summary description ERNO Namib white 10x15
:
ERNO Namib white 10x15, White, 100 mm, 150 mm
-
Long summary description ERNO Namib white 10x15
:
ERNO Namib white 10x15. Product colour: White. Width: 100 mm, Height: 150 mm