- Brand : ERNO
- Product name : Mariefred Galerie buche
- Product code : 285841
- GTIN (EAN/UPC) : 4002933074710
- Category : Picture Frames
- Data-sheet quality : created/standardized by Icecat
- Product views : 5947
- Info modified on : 04 Apr 2019 11:59:47
-
Short summary description ERNO Mariefred Galerie buche Wood
:
ERNO Mariefred Galerie buche, Wood, Wood, 150 mm, 100 mm
-
Long summary description ERNO Mariefred Galerie buche Wood
:
ERNO Mariefred Galerie buche. Material: Wood, Product colour: Wood. Width: 150 mm, Height: 100 mm