- Brand : ERNO
- Product name : Alba versilbert 3,5x4,5
- Product code : 215022 X 12
- GTIN (EAN/UPC) : 4019518019233
- Category : Picture Frames
- Data-sheet quality : created/standardized by Icecat
- Product views : 7690
- Info modified on : 04 Apr 2019 12:00:01
-
Short summary description ERNO Alba versilbert 3,5x4,5 Silver
:
ERNO Alba versilbert 3,5x4,5, Metal, Silver, 35 mm, 45 mm
-
Long summary description ERNO Alba versilbert 3,5x4,5 Silver
:
ERNO Alba versilbert 3,5x4,5. Material: Metal, Product colour: Silver. Width: 35 mm, Height: 45 mm