- Brand : UMAX
- Product name : PC210
- Product code : PC210
- Category : Webcams
- Data-sheet quality : created/standardized by Icecat
- Product views : 17762
- Info modified on : 14 Jun 2018 01:40:33
- Warranty: :
-
Long product name UMAX PC210 webcam 640 x 480 pixels White
:
AstraPix PC210, 640 x 480, USB 1.1, 82g
-
Short summary description UMAX PC210 webcam 640 x 480 pixels White
:
UMAX PC210, 640 x 480 pixels, 30 fps, Auto, White, CMOS, 25.4 / 4 mm (1 / 4")
-
Long summary description UMAX PC210 webcam 640 x 480 pixels White
:
UMAX PC210. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, White balance: Auto. Product colour: White, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Weight: 82 g. Bundled software: Ulead Photo Explorer 8.x, Ulead Cool 360, MS DirectX 8.x. Minimum system requirements: 8MB VGA, USB 1.1/2.0, Minimum RAM: 64 MB