- Brand : KWorld
- Product name : KW-IPTV UB110
- Product code : IPTV-UB 110
- Category : Computer TV Tuners
- Data-sheet quality : created/standardized by Icecat
- Product views : 31185
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name KWorld KW-IPTV UB110 Analog USB
:
KW-IPTV UB110, USB 2.0, 75 Ohm (UHF/VHF) TV Antenna, RCA
-
Short summary description KWorld KW-IPTV UB110 Analog USB
:
KWorld KW-IPTV UB110, Analog, USB, Black, 32 x 104 x 19 mm, RCA L/R, UHF/VHF
-
Long summary description KWorld KW-IPTV UB110 Analog USB
:
KWorld KW-IPTV UB110. TV tuner type: Analog. Interface type: USB. Product colour: Black. Dimensions (WxDxH): 32 x 104 x 19 mm, Audio input: RCA L/R, Antenna type: UHF/VHF