- Brand : KWorld
- Product name : KW-SA235
- Product code : KW-SA235
- Category : Digital Media Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 55599
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name KWorld KW-SA235 digital media player Black
:
DC5V– 350mA, 1024x768, 60/72/75/85Hz, AV/S-Video, VGA Output, NTSC
-
Short summary description KWorld KW-SA235 digital media player Black
:
KWorld KW-SA235, Black, JPG, DC5V– 350mA, Wired
-
Long summary description KWorld KW-SA235 digital media player Black
:
KWorld KW-SA235. Product colour: Black, Image formats supported: JPG. Power requirements: DC5V– 350mA. Connectivity technology: Wired