- Brand : KWorld
- Product name : SA230WP
- Product code : SA230WP
- Category : Computer TV Tuners
- Data-sheet quality : created/standardized by Icecat
- Product views : 4882
- Info modified on : 21 Oct 2022 10:32:10
-
Long product name KWorld SA230WP computer TV tuner Analog VGA plug
:
SA230WP, 75Ω IEC or type-F, NTSC/PAL/SECAM, YPbPr, VGA, D-SUB
-
Short summary description KWorld SA230WP computer TV tuner Analog VGA plug
:
KWorld SA230WP, Analog, VGA plug, Black, 3.5mm, 3.5mm
-
Long summary description KWorld SA230WP computer TV tuner Analog VGA plug
:
KWorld SA230WP. TV tuner type: Analog. Interface type: VGA plug. Product colour: Black. Audio input: 3.5mm, Audio output: 3.5mm