- Brand : KWorld
- Product name : KW-SA220
- Product code : KW-SA220
- Category : Computer TV Tuners
- Data-sheet quality : created/standardized by Icecat
- Product views : 5657
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name KWorld KW-SA220 computer TV tuner Analog VGA plug
:
KW-SA220, 75Ω IEC or type-F, NTSC/PAL/SECAM, S-Video, YPbPr, VGA, D-SUB
-
Short summary description KWorld KW-SA220 computer TV tuner Analog VGA plug
:
KWorld KW-SA220, Analog, VGA plug, Black, 3.5mm, 3.5mm
-
Long summary description KWorld KW-SA220 computer TV tuner Analog VGA plug
:
KWorld KW-SA220. TV tuner type: Analog. Interface type: VGA plug. Product colour: Black. Audio input: 3.5mm, Audio output: 3.5mm