Emtec Movie Cube Q120 Black

  • Brand : Emtec
  • Product name : Movie Cube Q120
  • Product code : EKHDD1000Q120
  • GTIN (EAN/UPC) : 3126170059574
  • Category : Digital Media Players
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 12820
  • Info modified on : 21 Oct 2022 10:36:06
  • Warranty: : 2 Years
  • Long product name Emtec Movie Cube Q120 Black :

    Movie Cube multimedia player Q120

  • Short summary description Emtec Movie Cube Q120 Black :

    Emtec Movie Cube Q120, Black, BMP, JPG, AVI, DAT, MPG, VOB, SMI, SRT, SSA, MP3, OGG, WMA, - CE - FCC

  • Long summary description Emtec Movie Cube Q120 Black :

    Emtec Movie Cube Q120. Product colour: Black, Image formats supported: BMP, JPG, Video compression formats: AVI, DAT, MPG, VOB. HDD capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Power requirements: 100 - 240V AC, 50 - 60 Hz, Power consumption (typical): 35 W. Dimensions (WxDxH): 211 x 152 x 57 mm. Compatible operating systems: Windows 98SE, ME, 2000, XP, Vista, Mac OSx +, Connectivity technology: Wired

Reviews
Updated:
2011-09-26 06:55:12
Average rating:80
Uk has collected 5 expert reviews for Emtec Movie Cube Q120 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.