Qmotion BUS3004 PC Intel® Pentium® E5200 4 GB 250 GB Tower Black

  • Brand : Qmotion
  • Product name : BUS3004
  • Product code : BUS3004
  • Category : PCs/Workstations
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 8322
  • Info modified on : 12 Sep 2020 09:35:55
  • Short summary description Qmotion BUS3004 PC Intel® Pentium® E5200 4 GB 250 GB Tower Black :

    Qmotion BUS3004, 2.5 GHz, Intel® Pentium®, E5200, 4 GB, 250 GB, DVD-ROM

  • Long summary description Qmotion BUS3004 PC Intel® Pentium® E5200 4 GB 250 GB Tower Black :

    Qmotion BUS3004. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 4 GB. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Chassis type: Tower. Product type: PC. Product colour: Black