Qmotion GOLD3044 PC Intel® Core™2 Quad Q8300 4 GB 1 TB NVIDIA GeForce 9400 Tower Black

  • Brand : Qmotion
  • Product name : GOLD3044
  • Product code : GOLD3044
  • Category : PCs/Workstations
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 5580
  • Info modified on : 12 Sep 2020 12:18:34
  • Short summary description Qmotion GOLD3044 PC Intel® Core™2 Quad Q8300 4 GB 1 TB NVIDIA GeForce 9400 Tower Black :

    Qmotion GOLD3044, 2.5 GHz, Intel® Core™2 Quad, Q8300, 4 GB, 1 TB, DVD-ROM

  • Long summary description Qmotion GOLD3044 PC Intel® Core™2 Quad Q8300 4 GB 1 TB NVIDIA GeForce 9400 Tower Black :

    Qmotion GOLD3044. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 4 GB. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA GeForce 9400. Chassis type: Tower. Product type: PC. Product colour: Black