- Brand : BeBook
- Product name : Club
- Product code : BE-115
- Category : E-Book Readers
- Data-sheet quality : created/standardized by Icecat
- Product views : 18625
- Info modified on : 03 Jun 2018 10:39:09
- Warranty: :
-
Long product name BeBook Club e-book reader 0.5 GB Grey, White
:
Club eReader - 278g, 600x800, 512MB flashmemory, 3.5mm audio jack, USB 2.0 with OTG-support, SD slot, Li-ION
-
Short summary description BeBook Club e-book reader 0.5 GB Grey, White
:
BeBook Club, 15.2 cm (6"), E Ink, 600 x 800 pixels, CHM, DjVu, DOC, FB2, HTML, PDF, TXT, MP3, WAV, BMP, GIF, JPG, PNG, TIF
-
Long summary description BeBook Club e-book reader 0.5 GB Grey, White
:
BeBook Club. Display diagonal: 15.2 cm (6"), Technology: E Ink, Display resolution: 600 x 800 pixels. Document formats supported: CHM, DjVu, DOC, FB2, HTML, PDF, TXT, Audio formats supported: MP3, WAV, Image formats supported: BMP, GIF, JPG, PNG, TIF. Internal storage capacity: 0.5 GB, Compatible memory cards: MMC, SD, SDHC, Maximum memory card size: 16 GB. Processor frequency: 532 MHz. Headphone connectivity: 3.5 mm, Interface type: USB 2.0