- Brand : Barracuda Networks
- Product name : Spam Firewall 1000
- Product code : BSFI1000A
- Category : Hardware Firewalls
- Data-sheet quality : created/standardized by Icecat
- Product views : 14401
- Info modified on : 04 Apr 2019 12:09:20
-
Long product name Barracuda Networks Spam Firewall 1000 hardware firewall 2U
:
Spam Firewall 1000, rack 2U, 25000-100000 users, 5000 domains, 750GB, Gigabit Ethernet, Hot Swap, black
-
Short summary description Barracuda Networks Spam Firewall 1000 hardware firewall 2U
:
Barracuda Networks Spam Firewall 1000, 100000 user(s), 750 GB, 200 GB, Wired, 2U, 442 x 648 x 89 mm
-
Long summary description Barracuda Networks Spam Firewall 1000 hardware firewall 2U
:
Barracuda Networks Spam Firewall 1000. Number of users: 100000 user(s). Quarantine storage: 750 GB, Message log storage: 200 GB. Connectivity technology: Wired. Form factor: 2U. Dimensions (WxDxH): 442 x 648 x 89 mm
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |