- Brand : Denon
- Product name : DCD-1510 AE
- Product code : DCD1510AEBKE2
- Category : CD Players
- Data-sheet quality : created/standardized by Icecat
- Product views : 20302
- Info modified on : 01 Jun 2018 18:18:37
-
Short summary description Denon DCD-1510 AE HiFi CD player
:
Denon DCD-1510 AE, 8 kg, HiFi CD player
-
Long summary description Denon DCD-1510 AE HiFi CD player
:
Denon DCD-1510 AE. Audio D/A Converter (DAC): 32-bit/192kHz, Signal-to-Noise Ratio (SNR): 117 dB, Total Harmonic Distortion (THD): 0.0018%. Device type: HiFi CD player. Power consumption (typical): 30 W. Weight: 8 kg. Dimensions (WxDxH): 331 x 434 x 134 mm
Uk has collected 1 expert review for Denon DCD-1510 AE HiFi CD player but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
EISA.eu
Updated:
2013-05-06 06:06:25
2013-05-06 06:06:25
Average rating:0
Only just released, this combination of SACD player and integrated amplifier sets new standards in the mid-priced market. Like its highly successful predecessor, the amp is both packed with features and fine-tuned to improve sound quality even further...