Denon DRA-700AE 80 W Silver

  • Brand : Denon
  • Product name : DRA-700AE
  • Product code : DRA700AESPE2
  • Category : AV Receivers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10308
  • Info modified on : 04 Apr 2019 12:09:30
  • Short summary description Denon DRA-700AE 80 W Silver :

    Denon DRA-700AE, 80 W, 0.05%, 8 Ω, 230 V, 20 - 20000 Hz, 6.3 mm

  • Long summary description Denon DRA-700AE 80 W Silver :

    Denon DRA-700AE. Power output per channel (20-20KHz@8 Ohm): 80 W, Total Harmonic Distortion (THD): 0.05%, Impedance: 8 Ω. Headphone connectivity: 6.3 mm. Connectivity technology: Wired. Supported radio bands: FM, MW, RDS features: EON, AM band range: 522 - 1611 kHz. Width: 434 mm, Depth: 147 mm, Height: 417 mm

Reviews
Updated:
2011-09-14 15:25:39
Average rating:0
Uk has collected 1 expert review for Denon DRA-700AE 80 W Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.