- Brand : Qmotion
- Product name : Goldline 3092
- Product code : I5-650/4096/500/GMA//DVD/W7HP
- Category : PCs/Workstations ✚
- Data-sheet quality : created/standardized by Icecat
- Product views : 8457
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Qmotion Goldline 3092 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium PC Black, Silver
:
Qmotion Goldline 3092, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium
-
Long summary description Qmotion Goldline 3092 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium PC Black, Silver
:
Qmotion Goldline 3092. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA. Operating system installed: Windows 7 Home Premium. Product type: PC. Product colour: Black, Silver