- Brand : USRobotics
- Product name : 56K V.92
- Product code : USR015630G
- Category : Modems
- Data-sheet quality : created/standardized by Icecat
- Product views : 17752
- Info modified on : 14 Mar 2023 16:48:51
-
Long product name USRobotics 56K V.92 modem 56 Kbit/s
:
56K V.92 Serial Controller Faxmodem, 1 x DB25 RS232/V.24, 1 x RJ-11
-
Short summary description USRobotics 56K V.92 modem 56 Kbit/s
:
USRobotics 56K V.92, 56 Kbit/s, CE Class B FCC Part 15 Class B/Part 68 IC UL CUL , Windows Server 2011, Win 7 64 bit, Win 7, Server 2008 64 bit, Server 2008, Vista 64 bit, Vista,..., 0 - 50 °C, 20 - 80%, -20 - 70 °C
-
Long summary description USRobotics 56K V.92 modem 56 Kbit/s
:
USRobotics 56K V.92. Modem speed: 56 Kbit/s. Certification: CE Class B FCC Part 15 Class B/Part 68 IC UL CUL . Compatible operating systems: Windows Server 2011, Win 7 64 bit, Win 7, Server 2008 64 bit, Server 2008, Vista 64 bit, Vista,.... Depth: 114.3 mm, Height: 34.9 mm, Width: 152.4 mm. Package weight: 200 g, Package depth: 170 mm, Package height: 65 mm
Country | Distributor |
---|---|
|
1 distributor(s) |