- Brand : CMV
- Product name : CM-922D
- Product code : CM-922D
- Category : Computer Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 36699
- Info modified on : 22 Aug 2022 16:27:04
-
Long product name CMV CM-922D computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
:
CM-922D, SXGA 1280x1024, 800:1, 16.7M, 330cd/m2, D-Sub/DVI-D, 4600g, 65W, silver
-
Short summary description CMV CM-922D computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
:
CMV CM-922D, 48.3 cm (19"), 1280 x 1024 pixels, 21 ms, Silver
-
Long summary description CMV CM-922D computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
:
CMV CM-922D. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 21 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver