- Brand : CMV
- Product name : CT-522A
- Product code : A150X2-T02
- Category : Computer Monitors
- Data-sheet quality : created/standardized by Icecat
- Product views : 43511
- Info modified on : 22 Aug 2022 16:25:34
- Warranty: :
-
Long product name CMV CT-522A computer monitor 38.1 cm (15") 1024 x 768 pixels Blue
:
CT-522A, XGA 1024x768, 500:1, 16.7M, 450cd/m2, D-Sub, 33W, 2300g, blue
-
Short summary description CMV CT-522A computer monitor 38.1 cm (15") 1024 x 768 pixels Blue
:
CMV CT-522A, 38.1 cm (15"), 1024 x 768 pixels, 16 ms, Blue
-
Long summary description CMV CT-522A computer monitor 38.1 cm (15") 1024 x 768 pixels Blue
:
CMV CT-522A. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 16 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 120°. Product colour: Blue