Cooltek Ultimate Case ATX Tower Full Tower Black, Red

  • Brand : Cooltek
  • Product name : Ultimate Case ATX Tower
  • Product code : 600045200
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 10662
  • Info modified on : 21 Apr 2020 11:28:07
  • Short summary description Cooltek Ultimate Case ATX Tower Full Tower Black, Red :

    Cooltek Ultimate Case ATX Tower, Full Tower, PC, Black, Red, ATX, 210 mm, 560 mm

  • Long summary description Cooltek Ultimate Case ATX Tower Full Tower Black, Red :

    Cooltek Ultimate Case ATX Tower. Form factor: Full Tower, Type: PC, Product colour: Black, Red. Width: 210 mm, Depth: 560 mm, Height: 525 mm. Internal drive bays: 5 x 3.5", External drive bays: 4 x 5.25"

Reviews
Updated:
2011-09-14 14:07:26
Average rating:0
Uk has collected 5 expert reviews for Cooltek Ultimate Case ATX Tower Full Tower Black, Red but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
fudzilla.com
Updated:
2011-09-14 14:07:14
Average rating:0
The Ultimate Case is the latest case to come out of Cooltek's design department and you can get your hands on it via Cooltek’s online shop at €89. We’re talking about a full tower case aimed at users who want like their cases better cooled and with mor...
fudzilla.com
Updated:
2011-09-14 14:07:25
Average rating:0
Cooltek Ultimate Case is the latest case to come out from the company and you can get your hands on it via Cooltek’s online shop at €89. This is a full tower case that, as you can see from the picture, is anything but ordinary looking. The case packs p...