- Brand : APLI
- Product name : 11839
- Product code : 11839
- Category : Self-Adhesive Labels
- Data-sheet quality : created/standardized by Icecat
- Product views : 8104
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name APLI 11839 self-adhesive label Blue 100 pc(s)
:
11839, Blue, 210 x 297 mm, 100 units / 100 sheets
-
Short summary description APLI 11839 self-adhesive label Blue 100 pc(s)
:
APLI 11839, Blue, 210 mm, 297 mm, 100 pc(s), 100 sheets
-
Long summary description APLI 11839 self-adhesive label Blue 100 pc(s)
:
APLI 11839. Product colour: Blue. Width: 210 mm, Height: 297 mm. Labels per pack: 100 pc(s), Media sheets per package: 100 sheets