- Brand : APLI
- Product name : 11918
- Product code : 11918
- Category : Self-Adhesive Labels
- Data-sheet quality : created/standardized by Icecat
- Product views : 11605
- Info modified on : 29 Mar 2017 16:46:48
-
Long product name APLI 11918 self-adhesive label 2400 pc(s)
:
11918, Transparent, 70 x 37 mm, 2400 Units / 100 Sheets
-
Short summary description APLI 11918 self-adhesive label 2400 pc(s)
:
APLI 11918, 70 mm, 37 mm, 2400 pc(s), 100 sheets
-
Long summary description APLI 11918 self-adhesive label 2400 pc(s)
:
APLI 11918. Width: 70 mm, Height: 37 mm. Labels per pack: 2400 pc(s), Media sheets per package: 100 sheets