- Brand : Hahnemühle
- Product name : Bamboo A3+, 290 g
- Product code : HAH10641609
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 9110
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: :
-
Long product name Hahnemühle Bamboo A3+, 290 g printing paper Matte
:
Bamboo A3+, 290 g/m², matt, 25 sheets
-
Short summary description Hahnemühle Bamboo A3+, 290 g printing paper Matte
:
Hahnemühle Bamboo A3+, 290 g, Matte, 290 g/m², 0.5 µm, 35 - 65%, 10 - 30 °C, 50 - 86 °F
-
Long summary description Hahnemühle Bamboo A3+, 290 g printing paper Matte
:
Hahnemühle Bamboo A3+, 290 g. Finish type: Matte, Media weight: 290 g/m², Printing media thickness: 0.5 µm. Media sheets per package: 25 sheets, Media size (1 slide): A3+