- Brand : Hahnemühle
- Product name : Photo Rag weiß A3+, 308 g
- Product code : HAH10641617
- Category : Printing Paper
- Data-sheet quality : created/standardized by Icecat
- Product views : 8241
- Info modified on : 07 Mar 2024 15:34:52
- Warranty: :
-
Long product name Hahnemühle Photo Rag weiß A3+, 308 g printing paper Matte
:
Photo Rag weiß A3+, 308 g/m², matt, 25 sheets
-
Short summary description Hahnemühle Photo Rag weiß A3+, 308 g printing paper Matte
:
Hahnemühle Photo Rag weiß A3+, 308 g, Matte, 308 g/m², 0.48 µm, 35 - 65%, 10 - 30 °C, 50 - 86 °F
-
Long summary description Hahnemühle Photo Rag weiß A3+, 308 g printing paper Matte
:
Hahnemühle Photo Rag weiß A3+, 308 g. Finish type: Matte, Media weight: 308 g/m², Printing media thickness: 0.48 µm. Media sheets per package: 25 sheets, Media size (1 slide): A3+